Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2401 AON2401

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 53059-AON2401 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 650mV @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1465pF @ 4V Maximum Gate-Source Voltage: ±5V Maximum Rds On at Id,Vgs: 22 mOhm @ 8A, 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 53059-AON2401 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 650mV @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1465pF @ 4V Maximum Gate-Source Voltage: ±5V Maximum Rds On at Id,Vgs: 22 mOhm @ 8A, 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2401 - 53059-AON2401 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2401
53059-AON2401
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2401 53059-AON2401
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 53059-AON2401 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 650mV @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1465pF @ 4V Maximum Gate-Source Voltage: ±5V Maximum Rds On at Id,Vgs: 22 mOhm @ 8A, 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 53059-AON2401
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 2.5V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 650mV @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 1465pF @ 4V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 22 mOhm @ 8A, 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8V 8A MOSFET Transistor
278-AON2401
8V 8A MOSFET Transistor 278-AON2401
MOSFET P-CH 8V 8A 6DFN Product overview: AON2401 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2401 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 8A 6DFN Product overview: AON2401 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1423-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1423-2-ND
Single FETs, MOSFETs 785-1423-2-ND
P-Channel 8V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

P-Channel 8V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2401
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2401
MOSFET P-CH 8V 8A 6DFN

MOSFET P-CH 8V 8A 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 53059-AON2401 278-AON2401 785-1423-2-ND AON2401
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2401 8V 8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 8 volts
PD 2800 milliwatts 2800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFS4010-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers