Alpha & Omega Semiconductor, Ltd. 40V 8A MOSFET Transistor AON2240

Description
MOSFET N-CH 40V 8A 6DFN Product overview: AON2240 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2240 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 8A 6DFN Product overview: AON2240 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2240 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 8A MOSFET Transistor
278-AON2240
40V 8A MOSFET Transistor 278-AON2240
MOSFET N-CH 40V 8A 6DFN Product overview: AON2240 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2240 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 8A 6DFN Product overview: AON2240 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2240 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1390-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1390-2-ND
Single FETs, MOSFETs 785-1390-2-ND
N-Channel 40V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

N-Channel 40V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2240 - 1016998-AON2240 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2240
1016998-AON2240
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2240 1016998-AON2240
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016998-AON2240 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta) Family Name: AON2240 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 415pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V Introduction Date: December 29, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016998-AON2240
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta)
Family Name: AON2240
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 415pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V
Introduction Date: December 29, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2240
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2240
MOSFET N-CH 40V 8A 6DFN

MOSFET N-CH 40V 8A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON2240 785-1390-2-ND 1016998-AON2240 AON2240
Product Name 40V 8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2240 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 2800 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFS8409-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
9 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers