Alpha & Omega Semiconductor, Ltd. 30V 4A MOSFET Transistor AON1634

Description
MOSFET N-CH 30V 4A 6DFN Product overview: AON1634 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON1634 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4A 6DFN Product overview: AON1634 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON1634 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4A MOSFET Transistor
278-AON1634
30V 4A MOSFET Transistor 278-AON1634
MOSFET N-CH 30V 4A 6DFN Product overview: AON1634 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON1634 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A 6DFN Product overview: AON1634 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON1634 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1634 - 1016997-AON1634 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1634
1016997-AON1634
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1634 1016997-AON1634
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016997-AON1634 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN (1.6x1.6) Dimension: 6-PowerUFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 245pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 54 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016997-AON1634
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN (1.6x1.6)
Dimension: 6-PowerUFDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 245pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 54 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 785-1489-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1489-2-ND
Single FETs, MOSFETs 785-1489-2-ND
N-Channel 30V 4A (Ta) 1.8W (Ta) Surface Mount 6-DFN (1.6x1.6)

N-Channel 30V 4A (Ta) 1.8W (Ta) Surface Mount 6-DFN (1.6x1.6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AON1634 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AON1634
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AON1634
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AON1634 1016997-AON1634 785-1489-2-ND AON1634
Product Name 30V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1634 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data