Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016995-AON1606
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN (1.0 x 0.60)
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 850nC @ 4.5V
Max Input Capacitance: 62.5pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 275 mOhm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 700MA 3DFN Product overview: AON1606 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON1606 can be used for catalog matching and distributor lookup.
N-Channel 20V 700mA (Ta) 900mW (Ta) Surface Mount 3-DFN (1.0 x 0.60)
MOSFET N-CH 20V 700MA 3DFN
MOSFET N-CH 20V 700MA 3DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1016995-AON1606 | 278-AON1606 | AON1606-ND | AON1606 | AON1606 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON1606 | 20V 700MA MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 900 milliwatts | 900 milliwatts | 900 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |