Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOM065V120X2Q

Description
1200V SILICON CARBIDE MOSFET
Request a Quote Datasheet
Description
1200V SILICON CARBIDE MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOM065V120X2Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOM065V120X2Q-ND
Single FETs, MOSFETs 785-AOM065V120X2Q-ND
1200V SILICON CARBIDE MOSFET

1200V SILICON CARBIDE MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354294-AOM065V120X2Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354294-AOM065V120X2Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354294-AOM065V120X2Q
Win Source Part Number: 1354294-AOM065V120X2 Q Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 37 pct. Mfr: Alpha & Omega Semiconductor Inc. Series: Automotive, AEC-Q101 Package: Tube Product Status: Active Package / Case: TO-247-4 Supplier Device Package: TO-247-4L Base Product Number: AOM065 FET Type: N-Channel Technology: SiC (Silicon Carbide Junction Transistor) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 40.3A (Tc) Drive Voltage (Max Rds On, Min Rds On): 15V Rds On (Max) @ Id, Vgs: 85mOhm @ 10A, 15V Vgs(th) (Max) @ Id: 3.5V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 62.3 nC @ 15 V Vgs (Max): +15V, -5V Input Capacitance (Ciss) (Max) @ Vds: 1716 pF @ 800 V Power Dissipation (Max): 187.5W (Ta) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354294-AOM065V120X2Q
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 37 pct.
Mfr: Alpha & Omega Semiconductor Inc.
Series: Automotive, AEC-Q101
Package: Tube
Product Status: Active
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L
Base Product Number: AOM065
FET Type: N-Channel
Technology: SiC (Silicon Carbide Junction Transistor)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 40.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 15V
Rds On (Max) @ Id, Vgs: 85mOhm @ 10A, 15V
Vgs(th) (Max) @ Id: 3.5V @ 10mA
Gate Charge (Qg) (Max) @ Vgs: 62.3 nC @ 15 V
Vgs (Max): +15V, -5V
Input Capacitance (Ciss) (Max) @ Vds: 1716 pF @ 800 V
Power Dissipation (Max): 187.5W (Ta)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
1200V MOSFET Transistor
278-AOM065V120X2Q
1200V MOSFET Transistor 278-AOM065V120X2Q
1200V SILICON CARBIDE MOSFET Product overview: AOM065V120X2Q from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOM065V120X2Q can be used for catalog matching and distributor lookup.

1200V SILICON CARBIDE MOSFET Product overview: AOM065V120X2Q from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOM065V120X2Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOM065V120X2Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOM065V120X2Q
1200V SILICON CARBIDE MOSFET

1200V SILICON CARBIDE MOSFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-AOM065V120X2Q-ND 1354294-AOM065V120X2Q 278-AOM065V120X2Q AOM065V120X2Q
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1200V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4 TO-247; SOT3 Tube TO-247; TO-247-4
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data