Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOM060V75X2Q

Description
750V SILICON CARBIDE MOSFET
Request a Quote
Description
750V SILICON CARBIDE MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AOM060V75X2Q is a 750V silicon carbide MOSFET in a TO-247-4L package, designed for automotive applications such as xEV chargers and inverters. It has a typical on-resistance of 60 mΩ at 25°C, a continuous drain current of 22 A at 100°C, and a pulsed drain current of 90 A. The device is AEC-Q101 qualified and features a gate threshold voltage of 1.8 to 3.5 V, total gate charge of 39.4 nC, and stored energy in output capacitance of 12 µJ. Thermal resistance from junction to case is 1.00 to 1.20 °C/W, and junction temperature ranges from -55°C to 175°C. The part is 100% UIS tested and operates with a recommended gate-source voltage of -5/+15 V.

Datasheet Summary
Powered by GS/AI

AOM060V75X2Q is a 750V silicon carbide MOSFET in a TO-247-4L package, designed for automotive applications such as xEV chargers and inverters. It has a typical on-resistance of 60 mΩ at 25°C, a continuous drain current of 22 A at 100°C, and a pulsed drain current of 90 A. The device is AEC-Q101 qualified and features a gate threshold voltage of 1.8 to 3.5 V, total gate charge of 39.4 nC, and stored energy in output capacitance of 12 µJ. Thermal resistance from junction to case is 1.00 to 1.20 °C/W, and junction temperature ranges from -55°C to 175°C. The part is 100% UIS tested and operates with a recommended gate-source voltage of -5/+15 V.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOM060V75X2Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOM060V75X2Q-ND
Single FETs, MOSFETs 785-AOM060V75X2Q-ND
750V SILICON CARBIDE MOSFET

750V SILICON CARBIDE MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 785-AOM060V75X2Q-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

LM395 Ultra Reliable Power Transistor - LM395T/NOPB - Texas Instruments
Specs
Transistor Type MOSFET
View Details
8 suppliers
60 V, 340 mA dual N-channel Trench MOSFET - 2N7002BKV,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT666 SOT666
View Details
5 suppliers
Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Transistor - 32468878 - Radwell International
Fuji Electric Corp. of America
View Details