AOM060V65X2 is a 650V silicon carbide power MOSFET in a TO-247-4L package, designed for high-efficiency switching in power supplies, EV charging, and solar inverters. It has a typical on-resistance of 60 mΩ at 25°C and a pulsed drain current of 90 A. The device operates with a recommended gate-source voltage of -5 V to +15 V and features a maximum junction temperature of 175°C. Thermal resistance from junction to case is 1.00 to 1.20 °C/W, and the package is 100%UIS tested. It meets RoHS compliance and is qualified for automotive applications under AEC-Q200.
650V SILICON CARBIDE MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOM060V65X2-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |