1200V SILICON CARBIDE MOSFET
Win Source Part Number: 1354295-AOM033V120X2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 38 pct.
Mfr: Alpha & Omega Semiconductor Inc.
Package: Tube
Product Status: Active
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L
Base Product Number: AOM033
FET Type: N-Channel
Technology: SiC (Silicon Carbide Junction Transistor)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 68A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 15V
Rds On (Max) @ Id, Vgs: 43mOhm @ 20A, 15V
Vgs(th) (Max) @ Id: 2.8V @ 17.5mA
Gate Charge (Qg) (Max) @ Vgs: 104 nC @ 15 V
Vgs (Max): +15V, -5V
Input Capacitance (Ciss) (Max) @ Vds: 2908 pF @ 800 V
Power Dissipation (Max): 300W (Ta)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-AOM033V120X2-ND | 1354295-AOM033V120X2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |