Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1702 AOL1702

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016994-AOL1702 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 58W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 5000pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016994-AOL1702 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 58W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 5000pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1702 - 1016994-AOL1702 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1702
1016994-AOL1702
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1702 1016994-AOL1702
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016994-AOL1702 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 58W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 5000pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016994-AOL1702
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 58W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 77nC @ 10V
Max Input Capacitance: 5000pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1016994-AOL1702
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1702
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 2100 to 58000 milliwatts
Unlock Full Specs
to access all available technical data