Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOL1700

Description
N-Channel 30V 17A (Ta), 85A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet
Description
N-Channel 30V 17A (Ta), 85A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1128-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1128-2-ND
Single FETs, MOSFETs 785-1128-2-ND
N-Channel 30V 17A (Ta), 85A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount UltraSO-8™

N-Channel 30V 17A (Ta), 85A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount UltraSO-8™

Buy Now Datasheet
Singapore, Singapore
30V 17A 85A MOSFET Transistor
278-AOL1700
30V 17A 85A MOSFET Transistor 278-AOL1700
MOSFET N-CH 30V 17A/85A ULTRASO8 Product overview: AOL1700 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1700 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17A/85A ULTRASO8 Product overview: AOL1700 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1700 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1700 - 114324-AOL1700 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1700
114324-AOL1700
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1700 114324-AOL1700
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 114324-AOL1700 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 74nC @ 10V Max Input Capacitance: 4512pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 114324-AOL1700
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 74nC @ 10V
Max Input Capacitance: 4512pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOL1700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOL1700
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOL1700
MOSFET N-CH 30V 17A/85A ULTRASO8

MOSFET N-CH 30V 17A/85A ULTRASO8

Supplier's Site
MOSFET N-CH 30V 85A 8ULTRASO - 62-AOL1700 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 85A 8ULTRASO
62-AOL1700
MOSFET N-CH 30V 85A 8ULTRASO 62-AOL1700
MOSFET N-CH 30V 85A 8ULTRASO

MOSFET N-CH 30V 85A 8ULTRASO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1128-2-ND 278-AOL1700 114324-AOL1700 AOL1700 62-AOL1700
Product Name Single FETs, MOSFETs 30V 17A 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1700 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 85A 8ULTRASO
Polarity N-Channel N-Channel; N-Channel
Package Type 3-PowerSMD, Flat Leads Tape & Reel (TR) SO-8; SOT3; UltraSO-8 3-PowerSMD, Flat Leads
PD 2100 milliwatts 2100 to 100000 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data