N-Channel 100V 4.5A (Ta), 28A (Tc) 1.9W (Ta), 75W (Tc) Surface Mount UltraSO-8™
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078167-AOL1482
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.5A (Ta), 28A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 2000pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 4.5A ULTRASO8 Product overview: AOL1482 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1482 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 4.5A ULTRASO8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOL1482-ND | 078167-AOL1482 | 278-AOL1482 | AOL1482 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1482 | 100V 4.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 3-PowerSMD, Flat Leads | SO-8; SOT3; UltraSO-8 | Tape & Reel (TR) | Surface Mount |
| V(BR)DSS | 100 volts |