Alpha & Omega Semiconductor, Ltd. 25V 21A 85A MOSFET Transistor AOL1440

Description
MOSFET N-CH 25V 21A/85A ULTRASO8 Product overview: AOL1440 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 21A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 21A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1440 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 21A/85A ULTRASO8 Product overview: AOL1440 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 21A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 21A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1440 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 21A 85A MOSFET Transistor
278-AOL1440
25V 21A 85A MOSFET Transistor 278-AOL1440
MOSFET N-CH 25V 21A/85A ULTRASO8 Product overview: AOL1440 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 21A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 21A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1440 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 21A/85A ULTRASO8 Product overview: AOL1440 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 21A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 21A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1440 - 102484-AOL1440 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1440
102484-AOL1440
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1440 102484-AOL1440
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 102484-AOL1440 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 20V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 21A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2400pF @ 12.5V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 20A, 20V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 102484-AOL1440
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 21A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2400pF @ 12.5V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 20A, 20V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1127-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1127-2-ND
Single FETs, MOSFETs 785-1127-2-ND
N-Channel 25V 21A (Ta), 85A (Tc) 2.3W (Ta), 75W (Tc) Surface Mount UltraSO-8™

N-Channel 25V 21A (Ta), 85A (Tc) 2.3W (Ta), 75W (Tc) Surface Mount UltraSO-8™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOL1440 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOL1440
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOL1440
MOSFET N-CH 25V 21A/85A ULTRASO8

MOSFET N-CH 25V 21A/85A ULTRASO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOL1440 102484-AOL1440 785-1127-2-ND AOL1440
Product Name 25V 21A 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1440 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2300 milliwatts 2300 to 75000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SO-8; SOT3; UltraSO-8 3-PowerSMD, Flat Leads 3-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details