Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016991-AOL1428
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.4A (Ta), 49A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 1000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 12.4A ULTRASO8 Product overview: AOL1428 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1428 can be used for catalog matching and distributor lookup.
N-Channel 30V 12.4A (Ta), 49A (Tc) 2.2W (Ta), 43W (Tc) Surface Mount UltraSO-8™
MOSFET N-CH 30V 12.4A ULTRASO8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1016991-AOL1428 | 278-AOL1428 | 785-1125-2-ND | AOL1428 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1428 | 30V 12.4A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 2200 to 43000 milliwatts | 2200 milliwatts |