N-Channel 30V 10A (Ta), 46A (Tc) 2W (Ta), 43W (Tc) Surface Mount UltraSO-8™
MOSFET N-CH 30V 10A/46A ULTRASO8 Product overview: AOL1426 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1426 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009814-AOL1426
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta), 46A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1452pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 10A/46A ULTRASO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1124-2-ND | 278-AOL1426 | 009814-AOL1426 | AOL1426 |
| Product Name | Single FETs, MOSFETs | 30V 10A 46A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1426 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 3-PowerSMD, Flat Leads | Tape & Reel (TR) | SO-8; SOT3; UltraSO-8 | 3-PowerSMD, Flat Leads |
| PD | 2000 milliwatts | 2000 to 43000 milliwatts |