Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1424 AOL1424

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144963-AOL1424 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 3-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 70A (Tc) Part Status: Obsolete(EOL) Family Name: AOL1424 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: UltraSO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2170pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.2W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 6.5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BSC050N03LSGXT; BSC050N03MS G; BSC050N03MSGATMA1; Introduction Date: July 13, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144963-AOL1424 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 3-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 70A (Tc) Part Status: Obsolete(EOL) Family Name: AOL1424 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: UltraSO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2170pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.2W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 6.5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BSC050N03LSGXT; BSC050N03MS G; BSC050N03MSGATMA1; Introduction Date: July 13, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1424 - 1144963-AOL1424 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1424
1144963-AOL1424
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1424 1144963-AOL1424
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144963-AOL1424 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 3-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 70A (Tc) Part Status: Obsolete(EOL) Family Name: AOL1424 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: UltraSO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2170pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.2W (Ta), 50W (Tc) Rds On (Maximum) @ Id, Vgs: 6.5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BSC050N03LSGXT; BSC050N03MS G; BSC050N03MSGATMA1; Introduction Date: July 13, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144963-AOL1424
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 3-PowerSMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 70A (Tc)
Part Status: Obsolete(EOL)
Family Name: AOL1424
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: UltraSO-8
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2170pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.2W (Ta), 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BSC050N03LSGXT; BSC050N03MS G; BSC050N03MSGATMA1;
Introduction Date: July 13, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 785-1123-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1123-2-ND
Single FETs, MOSFETs 785-1123-2-ND
N-Channel 30V 15A (Ta), 70A (Tc) 2.2W (Ta), 50W (Tc) Surface Mount UltraSO-8™

N-Channel 30V 15A (Ta), 70A (Tc) 2.2W (Ta), 50W (Tc) Surface Mount UltraSO-8™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOL1424 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOL1424
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOL1424
MOSFET N-CH 30V 15A/70A ULTRASO8

MOSFET N-CH 30V 15A/70A ULTRASO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors RF Transistors
Product Number 1144963-AOL1424 785-1123-2-ND AOL1424
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1424 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; SOT3 3-PowerSMD, Flat Leads 3-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details