Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1422 AOL1422

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768556-AOL1422 Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 3-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 85A (Tc) Part Status: Obsolete(EOL) Family Name: AOL1422 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: UltraSO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 112nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.08W (Ta), 100W (Tc) Rds On (Maximum) @ Id, Vgs: 3.7 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): NTMFS4119NT3G; NTMFS4119NT1G; Introduction Date: November 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768556-AOL1422 Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 3-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 85A (Tc) Part Status: Obsolete(EOL) Family Name: AOL1422 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: UltraSO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 112nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.08W (Ta), 100W (Tc) Rds On (Maximum) @ Id, Vgs: 3.7 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): NTMFS4119NT3G; NTMFS4119NT1G; Introduction Date: November 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1422 - 768556-AOL1422 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1422
768556-AOL1422
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1422 768556-AOL1422
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768556-AOL1422 Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 3-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 85A (Tc) Part Status: Obsolete(EOL) Family Name: AOL1422 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: UltraSO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 112nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.08W (Ta), 100W (Tc) Rds On (Maximum) @ Id, Vgs: 3.7 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): NTMFS4119NT3G; NTMFS4119NT1G; Introduction Date: November 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768556-AOL1422
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 3-PowerSMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 85A (Tc)
Part Status: Obsolete(EOL)
Family Name: AOL1422
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: UltraSO-8
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 112nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.08W (Ta), 100W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.7 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): NTMFS4119NT3G; NTMFS4119NT1G;
Introduction Date: November 08, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768556-AOL1422
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1422
PD 2080 to 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 216352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SO-8; SO-8
View Details
60 V, 300 mA N-channel Trench MOSFET - 2N7002,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
PMIC - PMIC - Gate Drivers - TPS2811DRG4 - 1111557-TPS2811DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details