Alpha & Omega Semiconductor, Ltd. 30V 15A 85A MOSFET Transistor AOL1418

Description
MOSFET N-CH 30V 15A/85A ULTRASO8 Product overview: AOL1418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1418 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 15A/85A ULTRASO8 Product overview: AOL1418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1418 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15A 85A MOSFET Transistor
278-AOL1418
30V 15A 85A MOSFET Transistor 278-AOL1418
MOSFET N-CH 30V 15A/85A ULTRASO8 Product overview: AOL1418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1418 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 15A/85A ULTRASO8 Product overview: AOL1418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1418 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1121-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1121-2-ND
Single FETs, MOSFETs 785-1121-2-ND
N-Channel 30V 15A (Ta), 85A (Tc) 2.08W (Ta), 100W (Tc) Surface Mount UltraSO-8™

N-Channel 30V 15A (Ta), 85A (Tc) 2.08W (Ta), 100W (Tc) Surface Mount UltraSO-8™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1418 - 106329-AOL1418 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1418
106329-AOL1418
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1418 106329-AOL1418
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 106329-AOL1418 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.08W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 32nC @ 4.5V Max Input Capacitance: 1600pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 106329-AOL1418
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.08W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 32nC @ 4.5V
Max Input Capacitance: 1600pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOL1418 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOL1418
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOL1418
MOSFET N-CH 30V 15A/85A ULTRASO8

MOSFET N-CH 30V 15A/85A ULTRASO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOL1418 785-1121-2-ND 106329-AOL1418 AOL1418
Product Name 30V 15A 85A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1418 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2080 milliwatts 2080 to 100000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) 3-PowerSMD, Flat Leads SO-8; SOT3; UltraSO-8 3-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers