Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOL1413

Description
P-Channel 30V 38A (Tc) 2.1W (Ta), 38W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet
Description
P-Channel 30V 38A (Tc) 2.1W (Ta), 38W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOL1413-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOL1413-ND
Single FETs, MOSFETs AOL1413-ND
P-Channel 30V 38A (Tc) 2.1W (Ta), 38W (Tc) Surface Mount UltraSO-8™

P-Channel 30V 38A (Tc) 2.1W (Ta), 38W (Tc) Surface Mount UltraSO-8™

Buy Now Datasheet
Singapore, Singapore
30V 38A MOSFET Transistor
278-AOL1413
30V 38A MOSFET Transistor 278-AOL1413
MOSFET P-CH 30V 38A ULTRASO-8 Product overview: AOL1413 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1413 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 38A ULTRASO-8 Product overview: AOL1413 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1413 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1413 - 078165-AOL1413 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1413
078165-AOL1413
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1413 078165-AOL1413
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078165-AOL1413 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.1W (Ta), 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2200pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 17 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078165-AOL1413
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.1W (Ta), 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 2200pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 17 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOL1413 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOL1413
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOL1413
MOSFET P-CH 30V 38A ULTRASO-8

MOSFET P-CH 30V 38A ULTRASO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOL1413-ND 278-AOL1413 078165-AOL1413 AOL1413
Product Name Single FETs, MOSFETs 30V 38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1413 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 3-PowerSMD, Flat Leads Tape & Reel (TR) SO-8; SOT3; UltraSO-8 3-PowerSMD, Flat Leads
PD 2100 milliwatts 2100 to 38000 milliwatts
Unlock Full Specs
to access all available technical data