Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOL1412

Description
N-Channel 30V 17A (Ta), 70A (Tc) 2.1W (Ta), 36W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet
Description
N-Channel 30V 17A (Ta), 70A (Tc) 2.1W (Ta), 36W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1119-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1119-2-ND
Single FETs, MOSFETs 785-1119-2-ND
N-Channel 30V 17A (Ta), 70A (Tc) 2.1W (Ta), 36W (Tc) Surface Mount UltraSO-8™

N-Channel 30V 17A (Ta), 70A (Tc) 2.1W (Ta), 36W (Tc) Surface Mount UltraSO-8™

Buy Now Datasheet
Singapore, Singapore
30V 17A 70A MOSFET Transistor
278-AOL1412
30V 17A 70A MOSFET Transistor 278-AOL1412
MOSFET N-CH 30V 17A/70A ULTRASO8 Product overview: AOL1412 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1412 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17A/70A ULTRASO8 Product overview: AOL1412 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1412 - 108442-AOL1412 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1412
108442-AOL1412
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1412 108442-AOL1412
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108442-AOL1412 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 7716pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 108442-AOL1412
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 115nC @ 10V
Max Input Capacitance: 7716pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOL1412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOL1412
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOL1412
MOSFET N-CH 30V 17A/70A ULTRASO8

MOSFET N-CH 30V 17A/70A ULTRASO8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1119-2-ND 278-AOL1412 108442-AOL1412 AOL1412
Product Name Single FETs, MOSFETs 30V 17A 70A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1412 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 3-PowerSMD, Flat Leads Tape & Reel (TR) SO-8; SOT3; UltraSO-8 3-PowerSMD, Flat Leads
PD 2100 milliwatts 2100 to 36000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 75V 80A MOSFET Transistor - 278-AUIRFS3607 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 140000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details