Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOL1206

Description
N-Channel 30V 16A (Ta), 54A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet
Description
N-Channel 30V 16A (Ta), 54A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOL1206-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOL1206-ND
Single FETs, MOSFETs AOL1206-ND
N-Channel 30V 16A (Ta), 54A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount UltraSO-8™

N-Channel 30V 16A (Ta), 54A (Tc) 2.7W (Ta), 62W (Tc) Surface Mount UltraSO-8™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1206 - 1016984-AOL1206 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1206
1016984-AOL1206
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1206 1016984-AOL1206
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016984-AOL1206 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 62W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 54A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 23.5nC @ 10V Max Input Capacitance: 1670pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016984-AOL1206
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 62W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 54A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 23.5nC @ 10V
Max Input Capacitance: 1670pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOL1206 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOL1206
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOL1206
MOSFET N-CH 30V 16A/54A ULTRASO8

MOSFET N-CH 30V 16A/54A ULTRASO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOL1206-ND 1016984-AOL1206 AOL1206
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1206 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 3-PowerSMD, Flat Leads SO-8; SOT3; UltraSO-8 3-PowerSMD, Flat Leads
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
JFET - UJ3N120035K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details