Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOK9N90

Description
N-Channel 900V 9A (Tc) 368W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 900V 9A (Tc) 368W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOK9N90-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOK9N90-ND
Single FETs, MOSFETs AOK9N90-ND
N-Channel 900V 9A (Tc) 368W (Tc) Through Hole TO-247

N-Channel 900V 9A (Tc) 368W (Tc) Through Hole TO-247

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK9N90 - 1016983-AOK9N90 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK9N90
1016983-AOK9N90
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK9N90 1016983-AOK9N90
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016983-AOK9N90 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 368W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 2560pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016983-AOK9N90
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 368W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 2560pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
900V 9A MOSFET Transistor
278-AOK9N90
900V 9A MOSFET Transistor 278-AOK9N90
MOSFET N-CH 900V 9A TO247 Product overview: AOK9N90 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK9N90 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 9A TO247 Product overview: AOK9N90 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK9N90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOK9N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOK9N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOK9N90
MOSFET N-CH 900V 9A TO247

MOSFET N-CH 900V 9A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOK9N90-ND 1016983-AOK9N90 278-AOK9N90 AOK9N90
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK9N90 900V 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 Tube TO-247; TO-247-3
V(BR)DSS 900 volts 900 volts
PD 368000 milliwatts 368000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRFU1010Z - Rochester Electronics
Specs
Package Type IPAK-3
Packing Method Tube; Tube
View Details
4 suppliers