Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK8N80 AOK8N80

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016981-AOK8N80 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 245W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1650pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.63 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016981-AOK8N80 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 245W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1650pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.63 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK8N80 - 1016981-AOK8N80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK8N80
1016981-AOK8N80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK8N80 1016981-AOK8N80
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016981-AOK8N80 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 245W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1650pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.63 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016981-AOK8N80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 245W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1650pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.63 Ohm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - AOK8N80-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOK8N80-ND
Single FETs, MOSFETs AOK8N80-ND
N-Channel 800V 7.4A (Tc) 245W (Tc) Through Hole TO-247

N-Channel 800V 7.4A (Tc) 245W (Tc) Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
800V 7.4A MOSFET Transistor
278-AOK8N80
800V 7.4A MOSFET Transistor 278-AOK8N80
MOSFET N-CH 800V 7.4A TO247 Product overview: AOK8N80 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK8N80 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 7.4A TO247 Product overview: AOK8N80 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK8N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOK8N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOK8N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOK8N80
MOSFET N-CH 800V 7.4A TO247

MOSFET N-CH 800V 7.4A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1016981-AOK8N80 AOK8N80-ND 278-AOK8N80 AOK8N80
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK8N80 Single FETs, MOSFETs 800V 7.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 800 volts
PD 245000 milliwatts 245000 milliwatts
Unlock Full Specs
to access all available technical data