Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOK5N100L

Description
N-Channel 1000V 4A (Tc) 195W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 1000V 4A (Tc) 195W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1425-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1425-5-ND
Single FETs, MOSFETs 785-1425-5-ND
N-Channel 1000V 4A (Tc) 195W (Tc) Through Hole TO-247

N-Channel 1000V 4A (Tc) 195W (Tc) Through Hole TO-247

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK5N100L - 1016978-AOK5N100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK5N100L
1016978-AOK5N100L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK5N100L 1016978-AOK5N100L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016978-AOK5N100L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 195W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.2 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016978-AOK5N100L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 195W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.2 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1000V 4A MOSFET Transistor
278-AOK5N100L
1000V 4A MOSFET Transistor 278-AOK5N100L
MOSFET N-CH 1000V 4A TO247 Product overview: AOK5N100L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK5N100L can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 4A TO247 Product overview: AOK5N100L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK5N100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOK5N100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOK5N100L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOK5N100L
MOSFET N-CH 1000V 4A TO247

MOSFET N-CH 1000V 4A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1425-5-ND 1016978-AOK5N100L 278-AOK5N100L AOK5N100L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK5N100L 1000V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 Tube TO-247; TO-247-3
V(BR)DSS 1000 volts
Unlock Full Specs
to access all available technical data