Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOK42S60L

Description
N-Channel 600V 39A (Tc) 417W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 600V 39A (Tc) 417W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1535-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1535-5-ND
Single FETs, MOSFETs 785-1535-5-ND
N-Channel 600V 39A (Tc) 417W (Tc) Through Hole TO-247

N-Channel 600V 39A (Tc) 417W (Tc) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1023919-AOK42S60L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1023919-AOK42S60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1023919-AOK42S60L
Win Source Part Number: 1023919-AOK42S60L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: aMOS™ Package: Tube Standard Package: 240 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 39A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 21A, 10V Vgs(th) (Max) @ Id: 3.8V @ 250µA Power Dissipation (Max): 417W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2154 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1535-5,AOK42S60L -ND Base Product Number: AOK42S60 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1023919-AOK42S60L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: aMOS™
Package: Tube
Standard Package: 240
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 39A (Tc)
Rds On (Max) @ Id, Vgs: 99mOhm @ 21A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 250µA
Power Dissipation (Max): 417W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2154 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1535-5,AOK42S60L-ND
Base Product Number: AOK42S60
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 39A MOSFET Transistor
278-AOK42S60L
600V 39A MOSFET Transistor 278-AOK42S60L
MOSFET N-CH 600V 39A TO247 Product overview: AOK42S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK42S60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 39A TO247 Product overview: AOK42S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK42S60L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOK42S60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOK42S60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOK42S60L
MOSFET N-CH 600V 39A TO247

MOSFET N-CH 600V 39A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1535-5-ND 1023919-AOK42S60L 278-AOK42S60L AOK42S60L
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 39A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 Tube TO-247; TO-247-3
PD 417000 milliwatts 417000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data