Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK40N30L AOK40N30L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016976-AOK40N30L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 357W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3270pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 85 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016976-AOK40N30L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 357W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3270pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 85 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK40N30L - 1016976-AOK40N30L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK40N30L
1016976-AOK40N30L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK40N30L 1016976-AOK40N30L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016976-AOK40N30L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 357W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3270pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 85 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016976-AOK40N30L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 357W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 3270pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 85 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
300V 40A MOSFET Transistor
278-AOK40N30L
300V 40A MOSFET Transistor 278-AOK40N30L
MOSFET N-CH 300V 40A TO247 Product overview: AOK40N30L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK40N30L can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 40A TO247 Product overview: AOK40N30L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK40N30L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1447-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1447-5-ND
Single FETs, MOSFETs 785-1447-5-ND
N-Channel 300V 40A (Tc) 357W (Tc) Through Hole TO-247

N-Channel 300V 40A (Tc) 357W (Tc) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOK40N30L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOK40N30L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOK40N30L
MOSFET N-CH 300V 40A TO247

MOSFET N-CH 300V 40A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1016976-AOK40N30L 278-AOK40N30L 785-1447-5-ND AOK40N30L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK40N30L 300V 40A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 300 volts
PD 357000 milliwatts 357000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
60V 7A MOSFET Transistor - 278-AUIRF7478QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers