MOSFET N-CH 500V 29A TO247 Product overview: AOK29S50L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK29S50L can be used for catalog matching and distributor lookup.
N-Channel 500V 29A (Tc) 357W (Tc) Through Hole TO-247
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016971-AOK29S50L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 357W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 26.6nC @ 10V
Max Input Capacitance: 1312pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 150 mOhm @ 14.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 500V 29A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AOK29S50L | 785-1445-5-ND | 1016971-AOK29S50L | AOK29S50L |
| Product Name | 500V 29A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK29S50L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 357000 milliwatts | 357000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-247; TO-247-3 | TO-247; SOT3; TO-247 | TO-247; TO-247-3 |