N-Channel 150V 14A (Ta), 180A (Tc) 3.1W (Ta), 500W (Tc) Through Hole TO-247
MOSFET N-CH 150V 14A/180A TO247 Product overview: AOK2500L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14A, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK2500L can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016969-AOK2500L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 14A (Ta), 180A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 136nC @ 10V
Max Input Capacitance: 6460pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
MOSFET N-CH 150V 14A/180A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1709-5-ND | 278-AOK2500L | 1016969-AOK2500L | AOK2500L |
| Product Name | Single FETs, MOSFETs | 150V 14A 180A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK2500L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | Tube | TO-247; SOT3; TO-247 | 6460 pF @ 75 V |
| PD | 3100 milliwatts | 3100 to 500000 milliwatts |