Alpha & Omega Semiconductor, Ltd. 600V 20A MOSFET Transistor AOK20S60L

Description
MOSFET N-CH 600V 20A TO247 Product overview: AOK20S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK20S60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 20A TO247 Product overview: AOK20S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK20S60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A MOSFET Transistor
278-AOK20S60L
600V 20A MOSFET Transistor 278-AOK20S60L
MOSFET N-CH 600V 20A TO247 Product overview: AOK20S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK20S60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20A TO247 Product overview: AOK20S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK20S60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK20S60L - 1016967-AOK20S60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK20S60L
1016967-AOK20S60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK20S60L 1016967-AOK20S60L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016967-AOK20S60L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 266W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 19.8nC @ 10V Max Input Capacitance: 1038pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 199 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 30

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016967-AOK20S60L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 266W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 19.8nC @ 10V
Max Input Capacitance: 1038pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 199 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 30

Buy Now Datasheet
Single FETs, MOSFETs - 785-1533-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1533-5-ND
Single FETs, MOSFETs 785-1533-5-ND
MOSFET N-CH 600V 20A TO247

MOSFET N-CH 600V 20A TO247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOK20S60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOK20S60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOK20S60L
MOSFET N-CH 600V 20A TO247

MOSFET N-CH 600V 20A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOK20S60L 1016967-AOK20S60L 785-1533-5-ND AOK20S60L
Product Name 600V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK20S60L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 266000 milliwatts 266000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF3710ZSTRLDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers