Alpha & Omega Semiconductor, Ltd. 650V 18A MOSFET Transistor AOK18N65L

Description
MOSFET N-CH 650V 18A TO247 Product overview: AOK18N65L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK18N65L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 18A TO247 Product overview: AOK18N65L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK18N65L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 18A MOSFET Transistor
278-AOK18N65L
650V 18A MOSFET Transistor 278-AOK18N65L
MOSFET N-CH 650V 18A TO247 Product overview: AOK18N65L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK18N65L can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 18A TO247 Product overview: AOK18N65L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK18N65L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK18N65L - 1016963-AOK18N65L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK18N65L
1016963-AOK18N65L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK18N65L 1016963-AOK18N65L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016963-AOK18N65L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 3785pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 390 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016963-AOK18N65L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 3785pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 390 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1589-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1589-5-ND
Single FETs, MOSFETs 785-1589-5-ND
N-Channel 650V 18A (Tc) 417W (Tc) Through Hole TO-247

N-Channel 650V 18A (Tc) 417W (Tc) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOK18N65L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOK18N65L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOK18N65L
MOSFET N-CH 650V 18A TO247

MOSFET N-CH 650V 18A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOK18N65L 1016963-AOK18N65L 785-1589-5-ND AOK18N65L
Product Name 650V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK18N65L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 417000 milliwatts 417000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data