Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK095A60 AOK095A60

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861058-AOK095A60 Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 38A (Tc) 378W (Tc) Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AOK095 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861058-AOK095A60 Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 38A (Tc) 378W (Tc) Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AOK095 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK095A60 - 861058-AOK095A60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK095A60
861058-AOK095A60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK095A60 861058-AOK095A60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861058-AOK095A60 Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 38A (Tc) 378W (Tc) Through Hole TO-247 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: AOK095 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861058-AOK095A60
Series: aMOS5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 38A (Tc) 378W (Tc) Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AOK095
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095

Buy Now
Single FETs, MOSFETs - 785-AOK095A60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOK095A60-ND
Single FETs, MOSFETs 785-AOK095A60-ND
N-Channel 600V 38A (Tc) 378W (Tc) Through Hole TO-247

N-Channel 600V 38A (Tc) 378W (Tc) Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
600V 38A MOSFET Transistor
278-AOK095A60
600V 38A MOSFET Transistor 278-AOK095A60
MOSFET N-CH 600V 38A TO247 Product overview: AOK095A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK095A60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 38A TO247 Product overview: AOK095A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOK095A60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOK095A60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOK095A60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 861058-AOK095A60 785-AOK095A60-ND 278-AOK095A60 AOK095A60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOK095A60 Single FETs, MOSFETs 600V 38A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247 TO-247; TO-247-3 Tube
Unlock Full Specs
to access all available technical data