The AOK060V65X2 is a 650V silicon carbide MOSFET in a TO-247-3L package, designed for high-efficiency switching applications such as EV chargers, solar inverters, and SMPS. It features a typical on-resistance of 60mΩ at 15V gate drive, a pulsed drain current of 90A, and a reverse recovery charge of 74.3nC. The device is rated for a maximum junction temperature of 175°C and has a junction-to-case thermal resistance of up to 1.20°C/W. It is 100% UIS tested and meets RoHS standards.
650V SILICON CARBIDE MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOK060V65X2-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |