The AOK033V120X2 is a 1200 V silicon carbide power MOSFET in a TO-247-3L package, designed for high-efficiency switching applications such as EV chargers, solar inverters, and UPS systems. It features a typical on-resistance of 33 mΩ at 25°C, a pulsed drain current of 120 A, and a maximum junction temperature of 175°C. The device is 100%UIS tested and has a gate-source voltage rating of -5 V to +15 V, with a total gate charge of 104 nC and reverse recovery charge of 226 nC. Thermal resistance from junction to case is 0.5 °C/W, and junction-to-ambient thermal resistance is 40 °C/W in still air. Maximum power dissipation is 300 W at a case temperature of 25°C, with derating beyond 80°C. The part meets AEC-Q200 qualifications and is RoHS compliant.
1200V SILICON CARBIDE MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOK033V120X2-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |