Alpha & Omega Semiconductor, Ltd. 700V 5A MOSFET Transistor AOI950A70

Description
MOSFET N-CH 700V 5A TO251A Product overview: AOI950A70 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI950A70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 700V 5A TO251A Product overview: AOI950A70 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI950A70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 5A MOSFET Transistor
278-AOI950A70
700V 5A MOSFET Transistor 278-AOI950A70
MOSFET N-CH 700V 5A TO251A Product overview: AOI950A70 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI950A70 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 5A TO251A Product overview: AOI950A70 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI950A70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1820-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1820-ND
Single FETs, MOSFETs 785-1820-ND
N-Channel 700V 5A (Tc) 56.5W (Tc) Through Hole TO-251A

N-Channel 700V 5A (Tc) 56.5W (Tc) Through Hole TO-251A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1154170-AOI950A70 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1154170-AOI950A70
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1154170-AOI950A70
Win Source Part Number: 1154170-AOI950A70 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: aMOS5™ Package: Tube Standard Package: 3,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 700 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 950mOhm @ 1A, 10V Vgs(th) (Max) @ Id: 4.1V @ 250µA Power Dissipation (Max): 56.5W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Stub Leads, IPak Supplier Device Package: TO-251A Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 461 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1820 Base Product Number: AOI950 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1154170-AOI950A70
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: aMOS5™
Package: Tube
Standard Package: 3,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 950mOhm @ 1A, 10V
Vgs(th) (Max) @ Id: 4.1V @ 250µA
Power Dissipation (Max): 56.5W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Stub Leads, IPak
Supplier Device Package: TO-251A
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 461 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1820
Base Product Number: AOI950
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI950A70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI950A70
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI950A70
MOSFET N-CH 700V 5A TO251A

MOSFET N-CH 700V 5A TO251A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOI950A70 785-1820-ND 1154170-AOI950A70 AOI950A70
Product Name 700V 5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 56500 milliwatts 56500 milliwatts
Unlock Full Specs
to access all available technical data