Alpha & Omega Semiconductor, Ltd. 250V 8A MOSFET Transistor AOI8N25

Description
MOSFET N-CH 250V 8A TO251A Product overview: AOI8N25 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI8N25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 8A TO251A Product overview: AOI8N25 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI8N25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 8A MOSFET Transistor
278-AOI8N25
250V 8A MOSFET Transistor 278-AOI8N25
MOSFET N-CH 250V 8A TO251A Product overview: AOI8N25 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI8N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 8A TO251A Product overview: AOI8N25 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI8N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1454-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1454-5-ND
Single FETs, MOSFETs 785-1454-5-ND
N-Channel 250V 8A (Tc) 78W (Tc) Through Hole TO-251A

N-Channel 250V 8A (Tc) 78W (Tc) Through Hole TO-251A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI8N25 - 039206-AOI8N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI8N25
039206-AOI8N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI8N25 039206-AOI8N25
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039206-AOI8N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 4.3V @ 250μA Max Gate Charge: 7.2nC @ 10V Max Input Capacitance: 306pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 560 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039206-AOI8N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 4.3V @ 250μA
Max Gate Charge: 7.2nC @ 10V
Max Input Capacitance: 306pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 560 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 250V 8A TO251A - 62-AOI8N25 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 8A TO251A
62-AOI8N25
MOSFET N-CH 250V 8A TO251A 62-AOI8N25
MOSFET N-CH 250V 8A TO251A

MOSFET N-CH 250V 8A TO251A

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI8N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI8N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI8N25
MOSFET N-CH 250V 8A TO251A

MOSFET N-CH 250V 8A TO251A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOI8N25 785-1454-5-ND 039206-AOI8N25 62-AOI8N25 AOI8N25
Product Name 250V 8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI8N25 MOSFET N-CH 250V 8A TO251A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts 250 volts
PD 78000 milliwatts 78000 milliwatts 78000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers