Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOI7N60

Description
N-Channel 600V 7A (Tc) 178W (Tc) Through Hole TO-251A
Request a Quote Datasheet
Description
N-Channel 600V 7A (Tc) 178W (Tc) Through Hole TO-251A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1452-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1452-5-ND
Single FETs, MOSFETs 785-1452-5-ND
N-Channel 600V 7A (Tc) 178W (Tc) Through Hole TO-251A

N-Channel 600V 7A (Tc) 178W (Tc) Through Hole TO-251A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI7N60 - 078163-AOI7N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI7N60
078163-AOI7N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI7N60 078163-AOI7N60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078163-AOI7N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 178W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1170pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078163-AOI7N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 178W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1170pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 7A MOSFET Transistor
278-AOI7N60
600V 7A MOSFET Transistor 278-AOI7N60
MOSFET N-CH 600V 7A TO251A Product overview: AOI7N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI7N60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7A TO251A Product overview: AOI7N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI7N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI7N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI7N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI7N60
MOSFET N-CH 600V 7A TO251A

MOSFET N-CH 600V 7A TO251A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1452-5-ND 078163-AOI7N60 278-AOI7N60 AOI7N60
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI7N60 600V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Stub Leads, IPAK SOT3; TO-251A Tube Through Hole
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data