N-Channel 30V 17A (Ta), 46A (Tc) 2.5W (Ta), 50W (Tc) Through Hole TO-251A
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078162-AOI514
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta), 46A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 1187pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.9 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 17A/46A TO251A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1690-5-ND | 078162-AOI514 | AOI514 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI514 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-251-3 Stub Leads, IPAK | SOT3; TO-251A | 1187 pF @ 15 V |
| V(BR)DSS | 30 volts |