Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOI510

Description
N-Channel 30V 45A (Ta), 70A (Tc) 7.5W (Ta), 60W (Tc) Through Hole TO-251A
Request a Quote Datasheet
Description
N-Channel 30V 45A (Ta), 70A (Tc) 7.5W (Ta), 60W (Tc) Through Hole TO-251A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1487-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1487-2-ND
Single FETs, MOSFETs 785-1487-2-ND
N-Channel 30V 45A (Ta), 70A (Tc) 7.5W (Ta), 60W (Tc) Through Hole TO-251A

N-Channel 30V 45A (Ta), 70A (Tc) 7.5W (Ta), 60W (Tc) Through Hole TO-251A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI510 - 078161-AOI510 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI510
078161-AOI510
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI510 078161-AOI510
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078161-AOI510 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.5W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 45A (Ta), 70A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2719pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078161-AOI510
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 7.5W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 45A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2719pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 45A 70A MOSFET Transistor
278-AOI510
30V 45A 70A MOSFET Transistor 278-AOI510
MOSFET N-CH 30V 45A/70A TO251A Product overview: AOI510 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 45A, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 45A, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI510 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 45A/70A TO251A Product overview: AOI510 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 45A, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 45A, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AOI510 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOI510
Single FETs, MOSFETs AOI510
MOSFET N-CH 30V 45A/70A TO251A

MOSFET N-CH 30V 45A/70A TO251A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOI510 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOI510
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOI510
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1487-2-ND 078161-AOI510 278-AOI510 AOI510 AOI510
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI510 30V 45A 70A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-251-3 Stub Leads, IPAK SOT3; TO-251A Tape & Reel (TR) TO-251-3 Stub Leads, IPak
V(BR)DSS 30 volts 30 volts
PD 7500 to 60000 milliwatts 7500 milliwatts 7500 milliwatts
Unlock Full Specs
to access all available technical data