MOSFET N-CH 600V 4A TO251A Product overview: AOI4N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI4N60 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078159-AOI4N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 14.5nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.3 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): STD3NK60Z-1; IPU60R2K1CEBKMA1; AOU3N60;
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
N-Channel 600V 4A (Tc) 104W (Tc) Through Hole TO-251A
MOSFET N-CH 600V 4A TO251A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-AOI4N60 | 078159-AOI4N60 | AOI4N60-ND | AOI4N60 |
| Product Name | 600V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4N60 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 104000 milliwatts | 104000 milliwatts | ||
| TJ | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||
| Package Type | Tube | SOT3; TO-251A | TO-251-3 Stub Leads, IPAK | TO-251-3 Stub Leads, IPak |