Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078154-AOI4184
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 12A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 1800pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
N-Channel 40V 12A (Ta), 50A (Tc) 2.3W (Ta), 50W (Tc) Through Hole TO-251A
MOSFET N-CH 40V 12A/50A TO251A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 078154-AOI4184 | AOI4184-ND | AOI4184 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4184 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 40 volts | ||
| PD | 2300 to 50000 milliwatts |