Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOI4146

Description
N-Channel 30V 15A (Ta), 55A (Tc) 2.5W (Ta), 62W (Tc) Through Hole TO-251A
Request a Quote Datasheet
Description
N-Channel 30V 15A (Ta), 55A (Tc) 2.5W (Ta), 62W (Tc) Through Hole TO-251A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOI4146-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOI4146-ND
Single FETs, MOSFETs AOI4146-ND
N-Channel 30V 15A (Ta), 55A (Tc) 2.5W (Ta), 62W (Tc) Through Hole TO-251A

N-Channel 30V 15A (Ta), 55A (Tc) 2.5W (Ta), 62W (Tc) Through Hole TO-251A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4146 - 1016950-AOI4146 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4146
1016950-AOI4146
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4146 1016950-AOI4146
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016950-AOI4146 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 62W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 15A (Ta), 55A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 2440pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016950-AOI4146
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 62W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 2440pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI4146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI4146
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI4146
MOSFET N-CH 30V 15A/55A TO251A

MOSFET N-CH 30V 15A/55A TO251A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOI4146-ND 1016950-AOI4146 AOI4146
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4146 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Stub Leads, IPAK SOT3; TO-251A TO-251-3 Stub Leads, IPak
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 2.8A MOSFET Transistor - 278-AUIRFL024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers