Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOI4130

Description
N-Channel 60V 6.5A (Ta), 30A (Tc) 2.5W (Ta), 52W (Tc) Through Hole TO-251A
Request a Quote Datasheet
Description
N-Channel 60V 6.5A (Ta), 30A (Tc) 2.5W (Ta), 52W (Tc) Through Hole TO-251A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOI4130-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOI4130-ND
Single FETs, MOSFETs AOI4130-ND
N-Channel 60V 6.5A (Ta), 30A (Tc) 2.5W (Ta), 52W (Tc) Through Hole TO-251A

N-Channel 60V 6.5A (Ta), 30A (Tc) 2.5W (Ta), 52W (Tc) Through Hole TO-251A

Buy Now Datasheet
Singapore, Singapore
60V 6.5A 30A MOSFET Transistor
278-AOI4130
60V 6.5A 30A MOSFET Transistor 278-AOI4130
MOSFET N-CH 60V 6.5A/30A TO251A Product overview: AOI4130 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.5A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.5A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI4130 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 6.5A/30A TO251A Product overview: AOI4130 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.5A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.5A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI4130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4130 - 078152-AOI4130 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4130
078152-AOI4130
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4130 078152-AOI4130
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078152-AOI4130 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 6.5A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1900pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078152-AOI4130
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 6.5A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1900pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI4130 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI4130
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI4130
MOSFET N-CH 60V 6.5A/30A TO251A

MOSFET N-CH 60V 6.5A/30A TO251A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOI4130-ND 278-AOI4130 078152-AOI4130 AOI4130
Product Name Single FETs, MOSFETs 60V 6.5A 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI4130 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Stub Leads, IPAK Tube SOT3; TO-251A TO-251-3 Stub Leads, IPak
PD 2500 milliwatts 2500 to 52000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers