Alpha & Omega Semiconductor, Ltd. 60V 26A MOSFET Transistor AOI409

Description
MOSFET P-CH 60V 26A TO251A Product overview: AOI409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI409 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 26A TO251A Product overview: AOI409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI409 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 26A MOSFET Transistor
278-AOI409
60V 26A MOSFET Transistor 278-AOI409
MOSFET P-CH 60V 26A TO251A Product overview: AOI409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI409 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 26A TO251A Product overview: AOI409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI409 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI409 - 078151-AOI409 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI409
078151-AOI409
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI409 078151-AOI409
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078151-AOI409 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-251A Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 3600pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078151-AOI409
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 3600pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - AOI409-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOI409-ND
Single FETs, MOSFETs AOI409-ND
P-Channel 60V 26A (Tc) 2.5W (Ta), 60W (Tc) Through Hole TO-251A

P-Channel 60V 26A (Tc) 2.5W (Ta), 60W (Tc) Through Hole TO-251A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI409 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI409
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI409
MOSFET P-CH 60V 26A TO251A

MOSFET P-CH 60V 26A TO251A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOI409 078151-AOI409 AOI409-ND AOI409
Product Name 60V 26A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI409 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 2500 milliwatts 2500 to 60000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data