Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078150-AOI403
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-251A
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 70A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 3500pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 20A, 20V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
P-Channel 30V 15A (Ta), 70A (Tc) 2.5W (Ta), 90W (Tc) Through Hole TO-251A
MOSFET P-CH 30V 15A/70A TO251A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 078150-AOI403 | AOI403-ND | AOI403 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI403 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | |
| V(BR)DSS | 30 volts | ||
| PD | 2500 to 90000 milliwatts |