Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861057-AOI2614
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 13A (Ta), 35A (Tc) 6.2W (Ta), 60W (Tc) Through Hole TO-251A
Package: Tube
Package: TO-251-3 Stub Leads, IPak
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-251A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 861057-AOI2614 | AOI2614 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2614 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |