MOSFET N-CH 60V 46A TO251A Product overview: AOI2610E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI2610E can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016948-AOI2610E
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 46A TO251A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AOI2610E | 800-3750-ND | 1016948-AOI2610E | AOI2610E |
| Product Name | 60V 46A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2610E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Tube | TO-251-3 Stub Leads, IPAK | SOT3 | TO-251-3 Stub Leads, IPak |