Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2610 AOI2610

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 744360-AOI2610 Manufacturer Homepage: www.aosmd.com Reference case: TO-251A Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 744360-AOI2610 Manufacturer Homepage: www.aosmd.com Reference case: TO-251A Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2610 - 744360-AOI2610 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2610
744360-AOI2610
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2610 744360-AOI2610
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 744360-AOI2610 Manufacturer Homepage: www.aosmd.com Reference case: TO-251A Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 744360-AOI2610
Manufacturer Homepage: www.aosmd.com
Reference case: TO-251A
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI2610 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI2610
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI2610
MOSFET N-CH 60V 10A/46A TO251A

MOSFET N-CH 60V 10A/46A TO251A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 744360-AOI2610 AOI2610
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOI2610 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-251-3 Stub Leads, IPak
Unlock Full Specs
to access all available technical data

Similar Products

75V 106A MOSFET Transistor - 278-AUIRF3808S - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers