Alpha & Omega Semiconductor, Ltd. FETs - Single - AOI2210 AOI2210

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 722179-AOI2210 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-251A Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-251-3 Stub Leads, IPak Power Dissipation (Maximum): 2.5W, 100W Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 3A, 18A Rds On (Maximum) at Id, Vgs: 105mOhm at 18A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2065pF at 100V
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 722179-AOI2210 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-251A Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-251-3 Stub Leads, IPak Power Dissipation (Maximum): 2.5W, 100W Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 3A, 18A Rds On (Maximum) at Id, Vgs: 105mOhm at 18A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2065pF at 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - AOI2210 - 722179-AOI2210 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOI2210
722179-AOI2210
FETs - Single - AOI2210 722179-AOI2210
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 722179-AOI2210 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-251A Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-251-3 Stub Leads, IPak Power Dissipation (Maximum): 2.5W, 100W Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 3A, 18A Rds On (Maximum) at Id, Vgs: 105mOhm at 18A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2065pF at 100V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 722179-AOI2210
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251A
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-251-3 Stub Leads, IPak
Power Dissipation (Maximum): 2.5W, 100W
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 3A, 18A
Rds On (Maximum) at Id, Vgs: 105mOhm at 18A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2065pF at 100V

Buy Now
Single FETs, MOSFETs - 785-1708-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1708-5-ND
Single FETs, MOSFETs 785-1708-5-ND
N-Channel 200V 3A (Ta), 18A (Tc) 2.5W (Ta), 100W (Tc) Through Hole TO-251A

N-Channel 200V 3A (Ta), 18A (Tc) 2.5W (Ta), 100W (Tc) Through Hole TO-251A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI2210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI2210
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI2210
MOSFET N-CH 200V 3A/18A TO251A

MOSFET N-CH 200V 3A/18A TO251A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 722179-AOI2210 785-1708-5-ND AOI2210
Product Name FETs - Single - AOI2210 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts
PD 2500 to 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details