Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOI21357

Description
P-Channel 30V 23A (Ta), 70A (Tc) 6.2W (Ta), 78W (Tc) Through Hole TO-251A
Request a Quote Datasheet
Description
P-Channel 30V 23A (Ta), 70A (Tc) 6.2W (Ta), 78W (Tc) Through Hole TO-251A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1836-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1836-ND
Single FETs, MOSFETs 785-1836-ND
P-Channel 30V 23A (Ta), 70A (Tc) 6.2W (Ta), 78W (Tc) Through Hole TO-251A

P-Channel 30V 23A (Ta), 70A (Tc) 6.2W (Ta), 78W (Tc) Through Hole TO-251A

Buy Now Datasheet
Singapore, Singapore
30V 23A 70A MOSFET Transistor
278-AOI21357
30V 23A 70A MOSFET Transistor 278-AOI21357
MOSFET P-CH 30V 23A/70A TO251A Product overview: AOI21357 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI21357 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 23A/70A TO251A Product overview: AOI21357 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOI21357 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Alpha & Omega Semiconductor Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Vgs (Max): ±25V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-251A Package / Case: TO-251-3 Stub Leads, IPak Base Product Number: AOI21 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Alpha & Omega Semiconductor Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Vgs (Max): ±25V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-251A
Package / Case: TO-251-3 Stub Leads, IPak
Base Product Number: AOI21
Product Status: Active

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOI21357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOI21357
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOI21357
MOSFET P-CH 30V 23A/70A TO251A

MOSFET P-CH 30V 23A/70A TO251A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1836-ND 278-AOI21357 AOI21357
Product Name Single FETs, MOSFETs 30V 23A 70A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Package Type TO-251-3 Stub Leads, IPAK Tube SOT3 TO-251-3 Stub Leads, IPak
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFZ46NL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers