N-Channel 150V 5A (Ta) 4.1W (Ta) Surface Mount SOT-223-4
Win Source Part Number: 1045135-AOH3254
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Rds On (Max) @ Id, Vgs: 63mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 4.1W (Ta)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-4
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 675 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 150V 5A SOT223-4 Product overview: AOH3254 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOH3254 can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 5A SOT223-4
MOSFET N-CH 150V 5A SOT223-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOH3254-ND | 1045135-AOH3254 | 278-AOH3254 | AOH3254 | AOH3254 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 150V 5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| PD | 4100 milliwatts | 4100 milliwatts | 4100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| MOSFET Operating Mode | Enhancement |