N-Channel 100V 2A (Ta) 3.1W (Ta) Surface Mount SOT-223-4
MOSFET N-CH 100V 2A SOT223 Product overview: AOH3106 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOH3106 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016944-AOH3106
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 185pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 360 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 2A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOH3106-ND | 278-AOH3106 | 1016944-AOH3106 | AOH3106 |
| Product Name | Single FETs, MOSFETs | 100V 2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOH3106 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | TO-261-4, TO-261AA |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 100 volts | 100 volts |